Prices starting from US$0.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.62 |
2,212
|
Buy Now | |
TE Store | US$1.02 |
31,128
|
Buy Now | |
Newark Electronics | US$0.66 |
2,212
|
Buy Now | |
Rapid Electronics | US$0.56 |
2,212
|
Buy Now | |
Chip One Stop | US$0.62 |
2,212
|
Buy Now | |
Farnell | US$0.67 |
1,800
|
Buy Now | |
Future Electronics | US$0.57 |
-
|
Buy Now | |
Avnet America | US$0.52 |
-
|
Buy Now | |
RS Americas | US$0.86 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Gold Flash over Nickel |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Mating Pin Diameter Range | .037 – .04in, .94 – 1.02mm |
Socket Length | .143in, 3.63mm |
Hole Size (Recommended) | .072in, 1.83mm |
Wire Size | .653mm², 19AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Profile | Zero |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR AU SER-4 Socket Length: 3.63 mm Socket Length: .143 in PCB Hole Diameter: .072 in PCB Hole Diameter: 1.83 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 6.5A | 3.63 mm .143" .072" 1.83 mm | Part Number: 1-332070-1 | Internal Number: 1-332070-1 | TE Connectivity | TE Store |
Ic & Component Sockets Min-Spr Au Ser-4 |Amp Te Connectivity 1-332070-1 | Newark Electronics |
IC&Component Sockets MIN-SPR AU SER-4 | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR AU SER-4 | Distrelec |
TERMINAL, TURRET, 1.83MM, NON INSULATED | Farnell |
SOCKET | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-4, Pin Sockets | TE Connectivity 1-332070-1 | RS Americas |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-332070-1?
Additional datasheets, footprints and schematics for 1-332070-1 are listed on our Part Details page. You can also find images and similar parts to 1-332070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332070-1 fall under?
The 1-332070-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-332070-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332070-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-332070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332070-1 often in real-time on the comparison pages.
What if I can't find stock of 1-332070-1?
You can fill out our help required form which you can use to request a quote for 1-332070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.