Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.41
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$24.35
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$31.50
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$23.90
|
3
in stock
|
Buy Now | |
Avnet America
from US$18.10
|
-
|
Buy Now | |
RS Americas
from US$22.21
|
-
|
Buy Now | |
Sager
from US$20.92
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Shape | Circular |
Body Insulation | Without |
Body Plating Material | Silver |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Additional Features | Hardware Included |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Package |
実装方法 | Package |
RF Interface | BNC |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58C, RG 58, RG 58B, RG 58A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors D.c. Bulkhead Jk 50 |Amp Te Connectivity 1-331693-1 | Newark Electronics |
Connectors D.C. BULKHEAD JK 50 | Rapid Electronics |
TE Connectivity BNC BHD JACK PTFE RF Connectors / Coaxia | Distrelec |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold | Avnet America |
BNC BHD JACK, PTFE | TE Connectivity 1-331693-1 | RS Americas |
RF Connectors / Coaxial Connectors D.C. BULKHEAD JK 50 | Sager |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-331693-1?
Additional datasheets, footprints and schematics for 1-331693-1 are listed on our Part Details page. You can also find images and similar parts to 1-331693-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331693-1 fall under?
The 1-331693-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-331693-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331693-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331693-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331693-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-331693-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331693-1 often in real-time on the comparison pages.
What if I can't find stock of 1-331693-1?
You can fill out our help required form which you can use to request a quote for 1-331693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.