Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 14.648g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.514in, 35.94mm |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.91mm, .39in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Sealable | No |
Terminal Features | Sheared |
Insulated | No |
Stud Size | 3/8 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 6HD 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 1-331417-1 | Internal Number: 1-331417-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 6Awg | Newark Electronics |
Ring Tongue Terminal 6AWG 35.94mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 6Hd 3/8 | TE Connectivity 1-331417-1 | RS Americas |
100P3307H3-09-08-1-C | TTI Europe |
Where can I find additional details, specifications and documents for a 1-331417-1?
Additional datasheets, footprints and schematics for 1-331417-1 are listed on our Part Details page. You can also find images and similar parts to 1-331417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331417-1 fall under?
The 1-331417-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-331417-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331417-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1-331417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331417-1 often in real-time on the comparison pages.
What if I can't find stock of 1-331417-1?
You can fill out our help required form which you can use to request a quote for 1-331417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.