Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
No stock
|
Buy Now | |
TE Store
from US$2.74
|
3,807
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .177in, 4.5mm |
Overall Length | 1.273in, 32.33mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .328in, 8.33mm |
Wire Size | 13100 – 20800CMA, 8.36mm², 8AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Terminal Features | Sheared |
Sealable | No |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERM,SOLIS, R, HD, 8, 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.36 mm² Wire Size: 13100 – 20800 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 8 AWG 8.36 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 1-331414-1 | Internal Number: 1-331414-1 | TE Connectivity | TE Store |
Terminals Ring 8Hd Awg #5/16 |Amp Te Connectivity 1-331414-1 | Newark Electronics |
Terminals RING 8HD AWG #5/16 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Ring Tongue Terminal 8AWG 32.33mm 14.91mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8Hd 5/16 | TE Connectivity 1-331414-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-331414-1?
Additional datasheets, footprints and schematics for 1-331414-1 are listed on our Part Details page. You can also find images and similar parts to 1-331414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331414-1 fall under?
The 1-331414-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-331414-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331414-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-331414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331414-1 often in real-time on the comparison pages.
What if I can't find stock of 1-331414-1?
You can fill out our help required form which you can use to request a quote for 1-331414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.