Weight per Piece | .681g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Overall Length | 18.72mm, .737in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.3mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Terminal Features | Sheared |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
PIDG SPDFLG 22-16COM22-18MIL10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 1-331366-1 | Internal Number: 1-331366-1 | TE Connectivity | TE Store |
Pidg Spdflg 22-16Com22-18Mil10 |Amp Te Connectivity 1-331366-1 | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG 7.51mm Tin Tape Mounted | Avnet America |
PIDG, Spdflg 22-16Com22-18Mil10 | TE Connectivity 1-331366-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-331366-1?
Additional datasheets, footprints and schematics for 1-331366-1 are listed on our Part Details page. You can also find images and similar parts to 1-331366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331366-1 fall under?
The 1-331366-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-331366-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331366-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-331366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331366-1 often in real-time on the comparison pages.
What if I can't find stock of 1-331366-1?
You can fill out our help required form which you can use to request a quote for 1-331366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.