Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.43 |
10,825
|
Buy Now | |
Newark Electronics | US$0.43 |
10,825
|
Buy Now | |
Rapid Electronics | US$0.40 |
10,825
|
Buy Now | |
Chip One Stop | US$0.32 |
10,825
|
Buy Now | |
TE Store | US$0.69 |
9,490
|
Buy Now | |
Farnell | US$0.51 |
8,800
|
Buy Now | |
Avnet America | US$0.31 |
4,644
|
Buy Now | |
Heilind Electronics | US$0.52 |
41
|
Buy Now | |
Heilind Electronics Asia | US$0.52 |
9
|
Buy Now | |
RS Americas | US$0.40 |
-
|
Buy Now |
Weight per Piece | .681g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Overall Length | 18.72mm, .737in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.3mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Pidg Spdflg 22-16Com22-18Mil10 |Amp Te Connectivity 1-331366-0 | Newark Electronics |
TE Connectivity - AMP PIDG SPDFLG 22-16COM22-18MIL10 | Distrelec |
PIDG SPDFLG 22-16COM22-18MIL10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 1-331366-0 | Internal Number: 1-331366-0 | TE Connectivity | TE Store |
SPADE TONGUE, M5, RED, 22-16AWG | Farnell |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 7.52mm Tin Loose Piece | Avnet America |
PIDG SPDFLG 22-16COM22-18MIL10 | Heilind Electronics |
PIDG, Spdflg 22-16Com22-18Mil10 | TE Connectivity 1-331366-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.3mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-331366-0?
Additional datasheets, footprints and schematics for 1-331366-0 are listed on our Part Details page. You can also find images and similar parts to 1-331366-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331366-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331366-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331366-0 fall under?
The 1-331366-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-331366-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331366-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331366-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331366-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-331366-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331366-0 often in real-time on the comparison pages.
What if I can't find stock of 1-331366-0?
You can fill out our help required form which you can use to request a quote for 1-331366-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.