Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Straight |
Body Plating Material | Silver |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .126in, 3.2mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | Mini Threaded |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 195, RG 180A, RG 180 |
Connectors MIN THD PLUG KIT TEFLON | Rapid Electronics |
TE Connectivity MIN THD PLUG KIT RF Connectors / Coaxial | Distrelec |
Min Thd Plug Kit |Amp Te Connectivity 1-330723-0 | Newark Electronics |
Conn Miniature Threaded PL Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Coaxicon Series |
RoHS: | Unknown |
Connector Type | Miniature Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | Coaxicon Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-330723-0?
Additional datasheets, footprints and schematics for 1-330723-0 are listed on our Part Details page. You can also find images and similar parts to 1-330723-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-330723-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-330723-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-330723-0 fall under?
The 1-330723-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-330723-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-330723-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-330723-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-330723-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1-330723-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-330723-0 often in real-time on the comparison pages.
What if I can't find stock of 1-330723-0?
You can fill out our help required form which you can use to request a quote for 1-330723-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.