Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Type 2 |
---|---|
Face | Double |
Plating Material | Copper, Tin |
Slotted | Yes |
Terminal Type | Barrel |
Barrel Wire Size | 12 – 10AWG, 3 – 6mm² |
Comment | For heavy duty, use tool 68064., Oblong Wire Barrel. |
Packaging Quantity | 500 |
Packaging Method | Box |
Foil Thickness (Max) | .76mm, .03in |
TERMINAL,TERMI-FOIL 12-10 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 2 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Nickel Barrel Type 2 .03" .76 mm | Foil Terminal | Part Number: 1-330716-3 | Internal Number: 1-330716-3 | Nickel | TE Connectivity | TE Store |
Open Barrel Splice, 12-10Awg, Crimp | Newark Electronics |
Barrel Terminal 10-12AWG 27.12mm 11.53mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 1-330716-3?
Additional datasheets, footprints and schematics for 1-330716-3 are listed on our Part Details page. You can also find images and similar parts to 1-330716-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-330716-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-330716-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-330716-3 fall under?
The 1-330716-3 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-330716-3 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-330716-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-330716-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-330716-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-330716-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-330716-3 often in real-time on the comparison pages.
What if I can't find stock of 1-330716-3?
You can fill out our help required form which you can use to request a quote for 1-330716-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.