Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.80
|
12,000
in stock
|
Buy Now | |
TE Store
from US$1.22
|
9,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .981g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .846in, 21.49mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 1-328281-1 | Internal Number: 1-328281-1 | TE Connectivity | TE Store |
Crimp Terminal, M3.5, 16Awg To 14Awg | Newark Electronics |
16-14 AWG Closed Barrel Straight Spade Tongue Terminal 3.51 mm Stud Diameter | Future Electronics |
Spade Tongue Terminal 14-16AWG 21.49mm 6.2mm Tin Tape | Avnet America |
Terminal, PIDG, Spd 16-14 6 | TE Connectivity 1-328281-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-328281-1?
Additional datasheets, footprints and schematics for 1-328281-1 are listed on our Part Details page. You can also find images and similar parts to 1-328281-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-328281-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-328281-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-328281-1 fall under?
The 1-328281-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-328281-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-328281-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-328281-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-328281-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-328281-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-328281-1 often in real-time on the comparison pages.
What if I can't find stock of 1-328281-1?
You can fill out our help required form which you can use to request a quote for 1-328281-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.