Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 225.889g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .22in, 5.59mm |
Barrel Inside Diameter | 27.3mm, 1.075in |
Overall Length | 102.11mm, 4.0201in |
Wire Size | 304mm², 550000 – 650000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 600Mcm, Cleaned Finish Rohs Compliant: Yes |Amp Te Connectivity 1-326211-1 | Newark Electronics |
Lug Terminal Tin | Avnet America |
Terminal, Ampower 600Mcm, Cleaned Finish | TE Connectivity 1-326211-1 | RS Americas |
Special Order: TERMINAL,AMPOWER 600MCM, cleaned finish Wire Size: 304 mm² Wire Size: 550000 – 650000 CMA Tongue Thickness: .22 in Tongue Thickness: 5.59 mm Barrel Type: Closed 304 mm² 550000 – 650000 CMA .22" 5.59 mm | Part Number: 1-326211-1 | Internal Number: 1-326211-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-326211-1?
Additional datasheets, footprints and schematics for 1-326211-1 are listed on our Part Details page. You can also find images and similar parts to 1-326211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-326211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-326211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-326211-1 fall under?
The 1-326211-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-326211-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-326211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-326211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-326211-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-326211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-326211-1 often in real-time on the comparison pages.
What if I can't find stock of 1-326211-1?
You can fill out our help required form which you can use to request a quote for 1-326211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.