Plating Material | Copper, Tin |
---|---|
Double Wire | No |
Insulation Material | Vinyl |
Terminal & Splice Type | Pin |
Pin Type | Formed |
Pin Diameter | 4.086mm, .161in |
Tab Thickness | .033in, .84mm |
Terminal Type | Shur-Plug |
Pin Style | Round |
Terminal Orientation | Straight |
Overall Length | .8in, 20.32mm |
Wire Insulation Diameter (Max) | 4.902mm, .193in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Material Thickness | .031in, .79mm |
Accepts Wire Insulation Diameter Range | 3 – 4.9mm, .118 – .193in |
Tab Width | 20.32mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Comment | Not UL or CSA Approved or Listed. |
Packaging Method | Tape Mounted |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
PG SHUR PLUG 16-14 Crimp Wire Terminal Type: Shur-Plug Mating Tab Width: 20.32 mm Mating Tab Thickness: .84 mm Mating Tab Thickness: .033 in Mating Pin Diameter: 4.09 mm Shur-Plug 20.32 mm .84 mm .033" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-324227-0 | Internal Number: 1-324227-0 | 4.09 mm | TE Connectivity | TE Store |
Pg Shur Plug 16-14 Rohs Compliant: Yes |Amp Te Connectivity 1-324227-0 | Newark Electronics |
Shur-Plug 14-16AWG Tape Mounted | Avnet America |
PG SHUR PLUG 16-14 | TE Connectivity 1-324227-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-324227-0?
Additional datasheets, footprints and schematics for 1-324227-0 are listed on our Part Details page. You can also find images and similar parts to 1-324227-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-324227-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-324227-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-324227-0 fall under?
The 1-324227-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-324227-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-324227-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-324227-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-324227-0 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-324227-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-324227-0 often in real-time on the comparison pages.
What if I can't find stock of 1-324227-0?
You can fill out our help required form which you can use to request a quote for 1-324227-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.