Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Plating Material | Alumel, Unplated |
---|---|
Weight per Piece | .315g |
Stripe Color | Green |
Insulation Sleeve Color | Green |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 20.6mm, .811in |
Stud Diameter | .171in, 4.34mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°C, 1200°F |
Terminals Term 16-14Awg #8 |Amp Te Connectivity 1-322338-1 | Newark Electronics |
Terminals TERM 16-14AWG #8 | Rapid Electronics |
TE Connectivity DG 16-14 HT ALUMEL R 8 Terminals TERM 16 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Special Order: DG 16-14 HT ALUMEL R 8 Ring Terminal | Part Number: 1-322338-1 | Internal Number: 1-322338-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 20.6mm 16.18mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-322338-1?
Additional datasheets, footprints and schematics for 1-322338-1 are listed on our Part Details page. You can also find images and similar parts to 1-322338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322338-1 fall under?
The 1-322338-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322338-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322338-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-322338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322338-1 often in real-time on the comparison pages.
What if I can't find stock of 1-322338-1?
You can fill out our help required form which you can use to request a quote for 1-322338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.