Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.42
|
1,125
in stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
1,013
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
1,013
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
1,013
in stock
|
Buy Now | |
TE Store
from US$9.39
|
990
in stock
|
Buy Now | |
Farnell
from US$5.00
|
820
in stock
|
Buy Now | |
Avnet America
from US$4.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.673g |
---|---|
Insulation Sleeve Color | Gray |
Plating Material | Chromel, Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Overall Length | .811in, 20.6mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Shape Description | RING-053 |
Sealable | No |
Insulated | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 1200°F, 649°C |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
Terminals TERMINAL DG R HT 16- | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 2.62mm2 | Distrelec |
DG 16-14 HT CHROMEL R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 1-322337-0 | Internal Number: 1-322337-0 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, 14AWG | Farnell |
Ring Tongue Terminal 14-16AWG 20.6mm 8.71mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-322337-0?
Additional datasheets, footprints and schematics for 1-322337-0 are listed on our Part Details page. You can also find images and similar parts to 1-322337-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322337-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322337-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322337-0 fall under?
The 1-322337-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322337-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322337-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322337-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322337-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-322337-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322337-0 often in real-time on the comparison pages.
What if I can't find stock of 1-322337-0?
You can fill out our help required form which you can use to request a quote for 1-322337-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.