Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1g |
---|---|
Plating Material | Unplated |
Splice Material | Alumel |
Color | Green |
Splice Features | Strap |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Overall Length | 22.58mm |
Wire Insulation Diameter (Max) | 3.56mm |
Material Thickness | .84mm, .033in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Discrete Wire Type | Stranded |
Serrated | Yes |
Splice Type | Butt Splice |
Insulated | No |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 649°C |
High Temperature Rating | 1200°F, 649°C |
Terminals 22-16 Butt Conn Grn |Amp Te Connectivity 1-322325-0 | Newark Electronics |
Splices Terminal 16-22AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-322325-0?
Additional datasheets, footprints and schematics for 1-322325-0 are listed on our Part Details page. You can also find images and similar parts to 1-322325-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322325-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322325-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322325-0 fall under?
The 1-322325-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-322325-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322325-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322325-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322325-0 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-322325-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322325-0 often in real-time on the comparison pages.
What if I can't find stock of 1-322325-0?
You can fill out our help required form which you can use to request a quote for 1-322325-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.