Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .155g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 19.02mm, .749in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Insulated | Yes |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PG SPD FLG 22-16COMM22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 1-322249-9 | Internal Number: 1-322249-9 | TE Connectivity | TE Store |
Pg Spd Flg 22-16Comm22-18Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 1-322249-9 | Newark Electronics |
Plasti-Grip 22-16 AWG Straight Closed Barrel Flanged Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 7.52mm Tin T/R | Avnet America |
Pg Spd Flg 22-16Comm22-18Mil 8 | TE Connectivity 1-322249-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-322249-9?
Additional datasheets, footprints and schematics for 1-322249-9 are listed on our Part Details page. You can also find images and similar parts to 1-322249-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322249-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322249-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322249-9 fall under?
The 1-322249-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322249-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322249-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322249-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322249-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-322249-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322249-9 often in real-time on the comparison pages.
What if I can't find stock of 1-322249-9?
You can fill out our help required form which you can use to request a quote for 1-322249-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.