Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.33 |
14
|
Buy Now | |
Chip One Stop | US$0.22 |
65,000
|
Buy Now | |
Heilind Electronics | US$0.26 |
45,000
|
Buy Now | |
TE Store | US$0.56 |
44,071
|
Buy Now | |
Heilind Electronics Asia | US$0.26 |
15,000
|
Buy Now | |
Powell Electronics | US$0.27 |
5,000
|
Buy Now | |
Newark Electronics | US$0.12 |
14
|
Buy Now | |
element14 | US$0.33 |
14
|
Buy Now | |
Future Electronics | US$0.21 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
RS Americas | US$0.26 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .705g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Overall Length | .749in, 19.02mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Insulated | Yes |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | SPADE-025 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
PG SPDFLG 22-16COMM 22-18MIL 6 | Heilind Electronics |
PG SPDFLG 22-16COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 1-322249-1 | Internal Number: 1-322249-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | Farnell |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
Plasti-Grip 22-16 AWG Straight Closed Barrel Flanged Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 7.52mm Tin T/R | Avnet America |
Pg Spdflg 22-16Comm 22-18Mil 6 | TE Connectivity 1-322249-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 1-322249-1?
Additional datasheets, footprints and schematics for 1-322249-1 are listed on our Part Details page. You can also find images and similar parts to 1-322249-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322249-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322249-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322249-1 fall under?
The 1-322249-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322249-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322249-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322249-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322249-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for 1-322249-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322249-1 often in real-time on the comparison pages.
What if I can't find stock of 1-322249-1?
You can fill out our help required form which you can use to request a quote for 1-322249-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.