Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
509
in stock
|
Buy Now | |
TE Store
from US$0.67
|
4,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
509
in stock
|
Buy Now | |
element14
from US$0.35
|
509
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
79
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .155g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 19.02mm, .749in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG SPD FLG 22-16COMM22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 1-322249-0 | Internal Number: 1-322249-0 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, RED | element14 |
Terminals PVC-FORK 22-16 RED #8 | Rapid Electronics |
Flanged Spade Tongue Terminal 16-22AWG 7.52mm Tin Loose Piece | Avnet America |
Pg Spd Flg 22-16Comm22-18Mil 8 | TE Connectivity 1-322249-0 | RS Americas |
TE Connectivity - AMP PG SPD FLG 22-16COMM22-18MIL 8 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 1-322249-0?
Additional datasheets, footprints and schematics for 1-322249-0 are listed on our Part Details page. You can also find images and similar parts to 1-322249-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322249-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322249-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322249-0 fall under?
The 1-322249-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322249-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322249-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322249-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322249-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-322249-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322249-0 often in real-time on the comparison pages.
What if I can't find stock of 1-322249-0?
You can fill out our help required form which you can use to request a quote for 1-322249-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.