Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
915
in stock
|
Buy Now | |
Heilind Electronics
from US$4.73
|
276
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
255
in stock
|
Buy Now | |
Distrelec
from US$5.42
|
197
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.73
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$5.11
|
58
in stock
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
Electro Enterprises
from US$3.71
|
-
|
Buy Now | |
TE Store
from US$6.71
|
-
|
Buy Now | |
Farnell
from US$3.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Green |
---|---|
Plating Material | Unplated, Alumel |
Weight per Piece | .298g |
Insulation Sleeve Color | Green |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 20.22mm, .796in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 1200°F, 649°C |
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp | Newark Electronics |
DG 22-16 HT ALUMEL R 10 | Heilind Electronics |
Terminals DG R HT 22-16COMM 22 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.65mm2 | Distrelec |
Ring terminal Stratotherm 22-16AWG M5 | RS |
Ring Tongue Terminal 16-22AWG 20.22mm 7.92mm Loose Piece | Avnet America |
DG STRATO-THERM TERM, DG R HT 22-16COMM 22-18 MIL 10 | TE Connectivity 1-321898-0 | RS Americas |
DG 22-16 HT ALUMEL R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1-321898-0 | Internal Number: 1-321898-0 | TE Connectivity | TE Store |
TERMINAL, CRIMP, RING, 22-16AWG, ALUMEL | Farnell |
Status: | Unknown |
---|---|
Series: | DIAMOND GRIP STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | DIAMOND GRIP STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-321898-0?
Additional datasheets, footprints and schematics for 1-321898-0 are listed on our Part Details page. You can also find images and similar parts to 1-321898-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321898-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321898-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321898-0 fall under?
The 1-321898-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-321898-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321898-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321898-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321898-0 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Rapid Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 1-321898-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321898-0 often in real-time on the comparison pages.
What if I can't find stock of 1-321898-0?
You can fill out our help required form which you can use to request a quote for 1-321898-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.