Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.56
|
601
in stock
|
Buy Now | |
Powell Electronics
from US$7.62
|
1,385
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
601
in stock
|
Buy Now | |
Rapid Electronics
from US$8.44
|
601
in stock
|
Buy Now | |
Chip One Stop
from US$6.50
|
601
in stock
|
Buy Now | |
TE Store
from US$10.23
|
500
in stock
|
Buy Now | |
Farnell
from US$9.58
|
490
in stock
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Chromel, Unplated |
---|---|
Weight per Piece | 4.536g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 20.22mm, .796in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-053 |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 649°C, 1200°F |
Terminals Dg R Ht 22-16Comm 22 |Amp Te Connectivity 1-321897-4 | Newark Electronics |
Terminals DG R HT 22-16COMM 22 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.31mm2 | Distrelec |
DG 22-16 HT CHROMEL R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1-321897-4 | Internal Number: 1-321897-4 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, 16AWG | Farnell |
Ring Tongue Terminal 16-22AWG 20.22mm 7.92mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.31mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-321897-4?
Additional datasheets, footprints and schematics for 1-321897-4 are listed on our Part Details page. You can also find images and similar parts to 1-321897-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321897-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321897-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321897-4 fall under?
The 1-321897-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-321897-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321897-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321897-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321897-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-321897-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321897-4 often in real-time on the comparison pages.
What if I can't find stock of 1-321897-4?
You can fill out our help required form which you can use to request a quote for 1-321897-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.