Plating Material | Chromel, Unplated |
---|---|
Weight per Piece | .298g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .326 – 1.31mm², 22 – 16AWG |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 20.22mm, .796in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-053 |
Insulated | No |
Operating Temperature Range | 1200°F, 649°C |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.22mm 7.92mm Loose Piece | Avnet America |
DG STRATO-THERM Series Nickel Plated Crimp Ring Terminal M4(#8)Stud Size | TE Connectivity 1-321897-0 | RS Americas |
DG 22-16 HT CHROMEL R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1-321897-0 | Internal Number: 1-321897-0 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 1-321897-0?
Additional datasheets, footprints and schematics for 1-321897-0 are listed on our Part Details page. You can also find images and similar parts to 1-321897-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321897-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321897-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321897-0 fall under?
The 1-321897-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-321897-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321897-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321897-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321897-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-321897-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321897-0 often in real-time on the comparison pages.
What if I can't find stock of 1-321897-0?
You can fill out our help required form which you can use to request a quote for 1-321897-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.