Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Stripe Color | White |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .84g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 1900CMA, .8 – .9mm², 18AWG |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 1.422 – 2.794mm, .056 – .11in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Overall Length | 23.01mm, .906in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | #8, M4 |
Shape Description | RING-042 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL PIDG R IR 18 8 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
TE Connectivity TERMINAL,PIDG R IR 18 8 | Distrelec |
Terminal,pidg R Ir 18 8 Rohs Compliant: Yes |Amp Te Connectivity 1-320551-8 | Newark Electronics |
Ring Tongue Terminal 18AWG 23.01mm 7.92mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-320551-8?
Additional datasheets, footprints and schematics for 1-320551-8 are listed on our Part Details page. You can also find images and similar parts to 1-320551-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-320551-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-320551-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-320551-8 fall under?
The 1-320551-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-320551-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-320551-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-320551-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-320551-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1-320551-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-320551-8 often in real-time on the comparison pages.
What if I can't find stock of 1-320551-8?
You can fill out our help required form which you can use to request a quote for 1-320551-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.