Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
19,647
in stock
|
Buy Now | |
element14
from US$0.76
|
19,647
in stock
|
Buy Now | |
Farnell
from US$0.48
|
19,647
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
18,195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
3,502
in stock
|
Buy Now | |
Powell Electronics
from US$0.51
|
2,670
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
1,113
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,113
in stock
|
Buy Now | |
Electro Enterprises
from US$0.53
|
1,027
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | White |
Weight per Piece | .84g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Overall Length | 23.01mm, .906in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal, Pidg Series, 8, M4, 18 Awg, 0.9 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 1-320551-4 | Newark Electronics |
CRIMP TERMINAL, RING | element14 |
TERMINAL,PIDG R IR 18 8 | Heilind Electronics |
Terminals RING STUD 8 18AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.9mm2 | Distrelec |
Ring terminal PIDG 22-16AWG Red M4 | RS |
PIDG 18 mm AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 18AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 18 8 | TE Connectivity 1-320551-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | PIDG Series |
Insulator Colour | Red White |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-320551-4?
Additional datasheets, footprints and schematics for 1-320551-4 are listed on our Part Details page. You can also find images and similar parts to 1-320551-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-320551-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-320551-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-320551-4 fall under?
The 1-320551-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-320551-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-320551-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-320551-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-320551-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-320551-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-320551-4 often in real-time on the comparison pages.
What if I can't find stock of 1-320551-4?
You can fill out our help required form which you can use to request a quote for 1-320551-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.