Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0320551-3,
EM8361-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
3,330
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
14,700
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
10,864
in stock
|
Buy Now | |
Electro Enterprises
from US$0.30
|
9,177
in stock
|
Buy Now | |
Powell Electronics
from US$0.46
|
8,371
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
796
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Red |
Weight per Piece | .806g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Overall Length | 23.01mm, .906in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Insulation Diameter | .046 – .11in, 1.17 – 2.79mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-042 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 20AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, red/red, AWG 20, M4 | RS |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal, Pidg Series, 8, M4, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 1-320551-3 | Newark Electronics |
Insulated 20 AWG Copper Tin Plated Red Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Series Insulated Tin Plated Crimp Ring Terminal, M4 Stud Size, 20 AWG, Red | TE Connectivity 1-320551-3 | RS Americas |
TERMINAL, RING TONGUE, #8, 20AWG | element14 |
TE Connectivity - AMP PIDG Ring Terminal 0.6mm2 | Distrelec |
TERMINAL, RING TONGUE, #8, CRIMP, RED | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 8 |
Stud Size - Metric | M4 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 1-320551-3?
Additional datasheets, footprints and schematics for 1-320551-3 are listed on our Part Details page. You can also find images and similar parts to 1-320551-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-320551-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-320551-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-320551-3 fall under?
The 1-320551-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-320551-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-320551-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-320551-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-320551-3 have stock available?
Authorised distributors including TTI Europe, Avnet America, Electro Enterprises, Powell Electronics and RS have stock available or on a lead time for 1-320551-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-320551-3 often in real-time on the comparison pages.
What if I can't find stock of 1-320551-3?
You can fill out our help required form which you can use to request a quote for 1-320551-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.