Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
901
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
9,181
in stock
|
Buy Now | |
element14
from US$0.44
|
9,181
in stock
|
Buy Now | |
Farnell
from US$0.64
|
9,181
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
6,401
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
6,401
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
5,775
in stock
|
Buy Now | |
Powell Electronics
from US$0.46
|
4,450
in stock
|
Buy Now | |
Electro Enterprises
from US$0.49
|
2,533
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
193
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .869g |
---|---|
Stripe Color | Green |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Offset |
Wire Size | 22AWG, 754CMA, .3 – .4mm² |
Overall Length | 23.01mm, .906in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .038 – .11in, .97 – 2.79mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | #8, M4 |
Shape Description | RING-042 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #8, Crimp, Green | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, GREEN | element14 |
Terminals RING STUD 8 22AWG | Rapid Electronics |
Ring Tongue Terminal 22AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, red/green,AWG 22,M4 | RS |
TE Connectivity - AMP PIDG Ring Terminal 0.4mm2 | Distrelec |
Ring Terminal Connector 8 Stud Circular 22 AWG Crimp | Future Electronics |
PIDG Series Insulated Tin Plated Crimp Ring Terminal, M4 Stud Size, 22 AWG, Red | TE Connectivity 1-320551-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Green Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 1-320551-2?
Additional datasheets, footprints and schematics for 1-320551-2 are listed on our Part Details page. You can also find images and similar parts to 1-320551-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-320551-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-320551-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-320551-2 fall under?
The 1-320551-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-320551-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-320551-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-320551-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-320551-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-320551-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-320551-2 often in real-time on the comparison pages.
What if I can't find stock of 1-320551-2?
You can fill out our help required form which you can use to request a quote for 1-320551-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.