Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
3,741
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
45,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
8,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,741
in stock
|
Buy Now | |
element14
from US$0.18
|
3,741
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.413g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Overall Length | 21.44mm, .844in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg | Newark Electronics |
TERMINAL, RING, #8 STUD CRIMP, RED, 22-16AWG | element14 |
PIDG NYLON & KD-TAPE, PIDG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 1-320551-1 | RS Americas |
Terminal, Ring | Carlton-Bates |
Lower Blade for Shear | Avnet America |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 1-320551-1?
Additional datasheets, footprints and schematics for 1-320551-1 are listed on our Part Details page. You can also find images and similar parts to 1-320551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-320551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-320551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-320551-1 fall under?
The 1-320551-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-320551-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-320551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-320551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-320551-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Future Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 1-320551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-320551-1 often in real-time on the comparison pages.
What if I can't find stock of 1-320551-1?
You can fill out our help required form which you can use to request a quote for 1-320551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.