Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Pin Diameter | 3.2mm, .126in |
Terminal Type | Receptacle |
Overall Length | 22.39mm, .881in |
Accepts Wire Insulation Diameter Range | .062 – .157in, 1.6 – 4mm |
Terminal Height | 7mm, .276in |
Wire Size | 18 – 13AWG, 1.06 – 1.87mm² |
Wire Insulation Diameter (Max) | .157in, 4mm |
Material Thickness | .0197in, .5mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Crimp Area Length | .368in, 9.35mm |
Termination Method | Crimp |
Operating Temperature Range | -4 – 302°F, -20 – 150°C |
Where can I find additional details, specifications and documents for a 1-316292-5?
Additional datasheets, footprints and schematics for 1-316292-5 are listed on our Part Details page. You can also find images and similar parts to 1-316292-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-316292-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-316292-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-316292-5 fall under?
The 1-316292-5 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-316292-5 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-316292-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-316292-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-316292-5 have stock available?
There is no stock from authorised distributors for 1-316292-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-316292-5 often in real-time on the comparison pages.
What if I can't find stock of 1-316292-5?
You can fill out our help required form which you can use to request a quote for 1-316292-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.