Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
516
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
516
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
516
in stock
|
Buy Now | |
element14
from US$2.20
|
475
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$2.51
|
-
|
Buy Now | |
TE Store
from US$2.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Keying | X |
Preloaded | Yes |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | 15A |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
Height | .368in, 9.35mm |
Length | 1.35in, 34.32mm |
幅 | 22.1mm |
Width | .87in |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 14 |
Shielded | No |
Strain Relief | Without |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 5 Pos Hdr R/A 15 Au Key X |Amp Te Connectivity 1-316130-2 | Newark Electronics |
Headers&Wire Housings 5 POS HDR R/A 15 AU KEY X | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D-3200 HDR ASSY 5P H | Distrelec |
WTB CONN, R/A HEADER, 5POS, 1ROW, 5.08MM | element14 |
Conn Power M 5 POS 5.08mm Solder RA Thru-Hole 5 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,5.08mm Pitch 5 -Way, Right Angle PCB Header, Solder Term | TE Connectivity 1-316130-2 | RS Americas |
Special Order: DYNAMIC D-3200 HDR ASSY 5P H PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 5 | Dynamic 3200 Hdr Assy | Part Number: 1-316130-2 | Internal Number: 1-316130-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-316130-2?
Additional datasheets, footprints and schematics for 1-316130-2 are listed on our Part Details page. You can also find images and similar parts to 1-316130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-316130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-316130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-316130-2 fall under?
The 1-316130-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-316130-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-316130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-316130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-316130-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 1-316130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-316130-2 often in real-time on the comparison pages.
What if I can't find stock of 1-316130-2?
You can fill out our help required form which you can use to request a quote for 1-316130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.