1-316065-6 PCB Connectors by TE Connectivity

2.54 PIN HEADER ASSY 16P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Post Size .025in, .64mm
Number of Positions 16
Number of Rows 1
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Pre-Tin
Contact Shape & Form Square
Mating Post Length 8.1mm, .319in
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness .8 – 2µm
Contact Mating Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Current Rating (Max) 2A
Row-to-Row Spacing 2.54mm, .1in
Operating Voltage 250VAC
Housing Material PBT GF
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Solder Process Feature Board Standoff
Packaging Method Bag
実装方法 Bag
Packaging Quantity 100
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Standard
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.15mm, .124in
Operating Temperature Range -55 – 105°C
High Temperature Housing No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-316065-6?

Additional datasheets, footprints and schematics for 1-316065-6 are listed on our Part Details page. You can also find images and similar parts to 1-316065-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-316065-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-316065-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-316065-6 fall under?

The 1-316065-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-316065-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-316065-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-316065-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-316065-6 have stock available?

There is no stock from authorised distributors for 1-316065-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-316065-6 often in real-time on the comparison pages.

What if I can't find stock of 1-316065-6?

You can fill out our help required form which you can use to request a quote for 1-316065-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay