Status: | Unknown |
---|---|
Series: | RELOAD Series |
RoHS: | Unknown |
Prices starting from US$28.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.20
|
7
in stock
|
Buy Now |
Battery Capacity | 3500mAh |
---|---|
No. of Charging Ports | 1 Port |
Charging Amps | 1 A |
External Depth | 103mm |
External Height | 10mm |
External Width | 57mm |
Product Range | RELOAD Series |
SVHC | No SVHC (20-Jun-2016) |
Battery Technology | Lithium |
Battery Terminals | Flat Top |
Battery Voltage | 3.7V |
Weight | 97g |
BATTERY, LITHIUM, 3.7V, 3.5AH | Farnell |
Where can I find additional details, specifications and documents for a 1.302168?
Additional datasheets, footprints and schematics for 1.302168 are listed on our Part Details page. You can also find images and similar parts to 1.302168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.302168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.302168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.302168 fall under?
The 1.302168 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1.302168 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.302168 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.302168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.302168 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1.302168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.302168 often in real-time on the comparison pages.
What if I can't find stock of 1.302168?
You can fill out our help required form which you can use to request a quote for 1.302168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.