Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.54
|
106
in stock
|
Buy Now | |
Distrelec
from US$19.49
|
567
in stock
|
Buy Now | |
RS Americas
from US$27.65
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$27.44
|
106
in stock
|
Buy Now | |
element14
from US$28.60
|
106
in stock
|
Buy Now | |
Future Electronics
from US$28.44
|
-
|
Buy Now | |
Sager
from US$25.84
|
-
|
Buy Now |
For Use With | - |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
Mounting Hole Dia | 22.3mm |
RAFI Emergency stop pushbutton Mushroom Form / 22 mm Red RAFIX 22 FS+ | Distrelec |
E-Stop Actuator, RAFIX 22 FS, Latching, Red, White Arrows, Reset By Rotating | RAFI 1.30.273.501/0300 | RS Americas |
Switch, Emergency Stop, Rafix Fs+ | Newark Electronics |
SWITCH, EMERGENCY STOP, RAFIX FS+ | element14 |
RAFIX 22 FS+ - Emergency Stop Pushbutton not Illuminable Reset by Rotation | Future Electronics |
Where can I find additional details, specifications and documents for a 1.30.273.501/0300?
Additional datasheets, footprints and schematics for 1.30.273.501/0300 are listed on our Part Details page. You can also find images and similar parts to 1.30.273.501/0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.30.273.501/0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.30.273.501/0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.30.273.501/0300 fall under?
The 1.30.273.501/0300 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.30.273.501/0300 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.30.273.501/0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.30.273.501/0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.30.273.501/0300 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.30.273.501/0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.30.273.501/0300 often in real-time on the comparison pages.
What if I can't find stock of 1.30.273.501/0300?
You can fill out our help required form which you can use to request a quote for 1.30.273.501/0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.