Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | RAFIX 22 FS Illuminated Emergency Stop Pushbutton Switches |
---|---|
Approvals / Standards | IEC 60947 |
IP / NEMA Rating | (Not Available) |
Mounting Hole Dia | 22.3mm |
IP Rating | IP65 |
Keylock Switches SWITCH RAFIX22FS EMER STOP ILL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pushbutton - Illuminated & Industrial Controls |C&k Components 1.30253.0010300 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.30.253.001/0300?
Additional datasheets, footprints and schematics for 1.30.253.001/0300 are listed on our Part Details page. You can also find images and similar parts to 1.30.253.001/0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.30.253.001/0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.30.253.001/0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.30.253.001/0300 fall under?
The 1.30.253.001/0300 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 1.30.253.001/0300 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.30.253.001/0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.30.253.001/0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.30.253.001/0300 have stock available?
Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for 1.30.253.001/0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.30.253.001/0300 often in real-time on the comparison pages.
What if I can't find stock of 1.30.253.001/0300?
You can fill out our help required form which you can use to request a quote for 1.30.253.001/0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.