Status: | Unknown |
---|---|
Series: | RAFIX 16 Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | - |
Angle of Throw | 60° |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 250V |
Product Range | RAFIX 16 Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
External Depth | 44.7mm |
External Length / Height | 17.1mm |
No. of Electrical Operations | 30000 |
No. of Mechanical Operations | 30000 |
Operating Temperature Min | -25°C |
Switch, Selector, Latching, Non-Il | Newark Electronics |
Selector Switch Actuator, RAFIX 16,16.2mm, Round,2x60,IP65,Latching | RAFI 1.30.073.720/0200 | RS Americas |
SWITCH, SELECTOR, LATCHING, NON-IL | element14 |
RAFI Illuminated Selector Switch Actuator with Round Collar 2 Positions 60° Latching Function Short Lever White IP65 RAFIX 16 | Distrelec |
Where can I find additional details, specifications and documents for a 1.30.073.720/0200?
Additional datasheets, footprints and schematics for 1.30.073.720/0200 are listed on our Part Details page. You can also find images and similar parts to 1.30.073.720/0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.30.073.720/0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.30.073.720/0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.30.073.720/0200 fall under?
The 1.30.073.720/0200 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1.30.073.720/0200 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.30.073.720/0200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.30.073.720/0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.30.073.720/0200 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Sager have stock available or on a lead time for 1.30.073.720/0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.30.073.720/0200 often in real-time on the comparison pages.
What if I can't find stock of 1.30.073.720/0200?
You can fill out our help required form which you can use to request a quote for 1.30.073.720/0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.