Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Desiccant Bag Material | Plastic |
---|---|
External Length | 73mm |
External Width | 54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DESICCANT, TYVEK, 1/2 UNIT, 550/PAIL | RS |
Desiccant Pouch, Plastic, Pk550 | Newark Electronics |
DESICCANT POUCH, PLASTIC, PK550 | element14 |
Desiccant | RS Americas |
Where can I find additional details, specifications and documents for a 1/2PLDES550?
Additional datasheets, footprints and schematics for 1/2PLDES550 are listed on our Part Details page. You can also find images and similar parts to 1/2PLDES550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1/2PLDES550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1/2PLDES550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1/2PLDES550 fall under?
The 1/2PLDES550 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 1/2PLDES550 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1/2PLDES550 you can contact the distributor directly for product support, shipping queries etc.
Is the 1/2PLDES550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1/2PLDES550 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1/2PLDES550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1/2PLDES550 often in real-time on the comparison pages.
What if I can't find stock of 1/2PLDES550?
You can fill out our help required form which you can use to request a quote for 1/2PLDES550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.