Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 2.4Ah |
Battery Size Code | 1/2D |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 33mm |
External Height | 36.8mm |
External Width | - |
External Depth | - |
Weight | 68g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Nickel Cadmium-Nicad Battery, 1.2V, 2.4Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a 1/2D-2400?
Additional datasheets, footprints and schematics for 1/2D-2400 are listed on our Part Details page. You can also find images and similar parts to 1/2D-2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1/2D-2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1/2D-2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1/2D-2400 fall under?
The 1/2D-2400 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1/2D-2400 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1/2D-2400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1/2D-2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1/2D-2400 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 1/2D-2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1/2D-2400 often in real-time on the comparison pages.
What if I can't find stock of 1/2D-2400?
You can fill out our help required form which you can use to request a quote for 1/2D-2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.