1/2AA-400 Rechargeable Batteries by Unknown

NICKEL CADMIUM-NICAD RECHARGEABLE BATTERY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Newark
Newark
from US$1.07
202
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.02
1
in stock
Buy Now

Specifications

Battery Voltage 1.2V
Battery Technology Nickel Cadmium
Battery Capacity 400mAh
Battery Size Code 2/3AA
Battery Terminals Flat Top
External Diameter 14.5mm
External Height 25.2mm
RoHS Compliant NA

Alternative Descriptions

Nickel Cadmium-Nicad Rechargeable Battery | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1/2AA-400?

Additional datasheets, footprints and schematics for 1/2AA-400 are listed on our Part Details page. You can also find images and similar parts to 1/2AA-400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1/2AA-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1/2AA-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1/2AA-400 fall under?

The 1/2AA-400 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 1/2AA-400 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1/2AA-400 you can contact the distributor directly for product support, shipping queries etc.

Is the 1/2AA-400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1/2AA-400 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1/2AA-400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1/2AA-400 often in real-time on the comparison pages.

What if I can't find stock of 1/2AA-400?

You can fill out our help required form which you can use to request a quote for 1/2AA-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay