Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
33,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
33,215
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
33,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
33,215
in stock
|
Buy Now | |
Farnell
from US$0.90
|
26,700
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Cavities | 5 |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Current Rating (Max) | 6A |
Contact Plating Material | Tin |
Contact Layout | Inline |
端子のタイプ | Female |
Width | .362in |
Wire Size | 20 – 16AWG, .5 – 1.31mm² |
Height | .964in, 24.5mm |
Length | 24.9mm, .98in |
幅 | 9.2mm |
Operating Voltage | 380VAC |
Housing Color | Black |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | With |
Mating Retention Type | Latch |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Shielded | No |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Terminals Mono Shape Tab Connector 5 Pos |Amp Te Connectivity 1-293003-5 | Newark Electronics |
Terminals MONO SHAPE TAB CONNECTOR 5 POS | Rapid Electronics |
TE Connectivity MONO SHAPE TAB CONNECTOR 5 POS Board Con | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 1-293003-5?
Additional datasheets, footprints and schematics for 1-293003-5 are listed on our Part Details page. You can also find images and similar parts to 1-293003-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-293003-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-293003-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-293003-5 fall under?
The 1-293003-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-293003-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-293003-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-293003-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-293003-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-293003-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-293003-5 often in real-time on the comparison pages.
What if I can't find stock of 1-293003-5?
You can fill out our help required form which you can use to request a quote for 1-293003-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.