1-292272-0 PCB Connectors by TE Connectivity

SGL ROW POST HDR (V) DIP (GOLD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.12
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 10
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness 15µin, .381µm
Contact Base Material Brass
Contact Type Pin
Contact Mating Area Plating Material Thickness 15µin, .38µm
Contact Shape & Form Square
Contact Design Square
Mating Post Length 2.4mm, .095in
Contact Layout Staggered
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
Connector Width 4.7mm, .185in
コネクタの高さ 6.9mm
Connector Height 6.9mm, .272in
PCB Thickness (Recommended) 1.6mm, .063in
Wire Size 28 – 24AWG
Connector Length .6889in, 17.5mm
Operating Voltage 50VDC, 50VAC
Housing Material Nylon (G.F)
Centerline (Pitch) 1.5mm, .059in
Housing Color Natural
Agency/Standard UL
Agency/Standard Number UL, CSA
UL Flammability Rating UL 94V-0
CSA File Number LR 7189-133
UL File Number E28476
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Connector Mounting Type Board Mount
Mating Retention With
PCB Mount Alignment Without
PCB Mount Retention Type Kinked Legs
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
Packaging Quantity 850
Packaging Method Box
実装方法 Box
Sealable No
Header Type Shrouded
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .118in, 3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -30 – 105°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

Conn Wire to Board HDR 10 POS 1.5mm Solder ST Thru-Hole Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-292272-0?

Additional datasheets, footprints and schematics for 1-292272-0 are listed on our Part Details page. You can also find images and similar parts to 1-292272-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-292272-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292272-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-292272-0 fall under?

The 1-292272-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-292272-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292272-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-292272-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-292272-0 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-292272-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-292272-0 often in real-time on the comparison pages.

What if I can't find stock of 1-292272-0?

You can fill out our help required form which you can use to request a quote for 1-292272-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay