Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
36,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
36,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
36,400
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
36,400
in stock
|
Buy Now | |
TE Store
from US$0.99
|
2,798
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | 4.7mm, .185in |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Design | Round |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 10.7mm, .421in |
Wire Size | 28 – 22AWG |
Connector Width | 21.9mm, .862in |
Connector Height | .295in, 7.5mm |
Row-to-Row Spacing | 6.5mm, .255in |
コネクタの高さ | 7.5mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment | With |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -40 – 221°F |
Ct Double Row Assy V 16P Hdr N |Amp Te Connectivity 1-292252-6 | Newark Electronics |
TE Connectivity CT DOUBLE ROW ASSY V 16P HDR N Headers & | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
CT DOUBLE ROW ASSY V 16P HDR N PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 16 | Ct 2Mm Dbl Row Assembly W/boss: Vert. | Part Number: 1-292252-6 | Internal Number: 1-292252-6 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 16 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-292252-6?
Additional datasheets, footprints and schematics for 1-292252-6 are listed on our Part Details page. You can also find images and similar parts to 1-292252-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292252-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292252-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292252-6 fall under?
The 1-292252-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292252-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292252-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292252-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292252-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292252-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292252-6 often in real-time on the comparison pages.
What if I can't find stock of 1-292252-6?
You can fill out our help required form which you can use to request a quote for 1-292252-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.