Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Hybrid, Mini CT, Snap-Fit |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Connector Height | .748in, 19mm |
Row-to-Row Spacing | .157in, 4mm |
Connector Length | 44.4mm, 1.748in |
コネクタの高さ | 19mm |
Housing Material | PBT GF |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Receptacle |
Comment | See drawing for additional product information., Accepts Contact 179321-2 / 1--2 or 179322-2 / 1--2. |
Packaging Quantity | 35 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Cable-to-Panel |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1.5 Mini Ct Hybrid Sf Drawer P |Amp Te Connectivity 1-292241-2 | Newark Electronics |
Conn Drawer Connector PL 4Power/12Signal POS 1.5mm Crimp RA Panel Mount 16 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-292241-2?
Additional datasheets, footprints and schematics for 1-292241-2 are listed on our Part Details page. You can also find images and similar parts to 1-292241-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292241-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292241-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292241-2 fall under?
The 1-292241-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-292241-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292241-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292241-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292241-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-292241-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292241-2 often in real-time on the comparison pages.
What if I can't find stock of 1-292241-2?
You can fill out our help required form which you can use to request a quote for 1-292241-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.