1-284865-2

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-284865-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-284865-2
Series Information for 1-284865-2 - TE Connectivity
  • Status: Active
  • Product Code: DA59
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG SIDE LOCK CONN. 12 POS.

Specifications

Connector Contact Load Condition:
Fully Loaded
Number of Positions:
12
Number of Rows:
1
Contact Current Rating (Max):
2A
Centerline (Pitch):
2.5mm, .098in
Housing Color:
Natural
Housing Material:
PBT GF
Circuit Application:
Signal
Connector & Housing Type:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Conn IDC Connector F 12 POS 2.5mm IDT RA Cable Mount