No distributors results available
View Full Pricing & Stock ComparisonBody Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.5mm, .059in |
Length | 22.7mm, .894in |
Height | 34.9mm, 1.374in |
Width | .89in, 22.6mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP54K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Where can I find additional details, specifications and documents for a 1-284556-1?
Additional datasheets, footprints and schematics for 1-284556-1 are listed on our Part Details page. You can also find images and similar parts to 1-284556-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284556-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284556-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284556-1 fall under?
The 1-284556-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-284556-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284556-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284556-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284556-1 have stock available?
There is no stock from authorised distributors for 1-284556-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284556-1 often in real-time on the comparison pages.
What if I can't find stock of 1-284556-1?
You can fill out our help required form which you can use to request a quote for 1-284556-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.