Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.09
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$5.67
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
245
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
TE Store
from US$5.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | With |
Number of Rows | 1 |
Number of Positions | 16 |
Stacked Levels | Without |
Closed End | With |
Contact Current Rating (Max) | 11A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 14AWG, .05 – 2mm² |
PCB Tail Length | .134in, 3.4mm |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mating Angle | 180° |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Hdr 16P Vert 3.81Mm Rohs Compliant: Yes |Buchanan Te Connectivity 1-284519-6 | Newark Electronics |
Pluggable Terminal Blocks HDR 16P VERT 3.81MM | Rapid Electronics |
TE Connectivity 16P TERMIBLOK HDR DIR VITI Pluggable Ter | Distrelec |
Conn Shrouded Header HDR 16 POS 3.81mm Solder ST Thru-Hole | Avnet America |
Special Order: 16P TERMIBLOK HDR DIR VITI Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 16 .15" | PCB Terminal Block | Part Number: 1-284519-6 | Internal Number: 1-284519-6 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-284519-6?
Additional datasheets, footprints and schematics for 1-284519-6 are listed on our Part Details page. You can also find images and similar parts to 1-284519-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284519-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284519-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284519-6 fall under?
The 1-284519-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-284519-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284519-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284519-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284519-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-284519-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284519-6 often in real-time on the comparison pages.
What if I can't find stock of 1-284519-6?
You can fill out our help required form which you can use to request a quote for 1-284519-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.