Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
1,943
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
1,943
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
1,943
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
1,943
in stock
|
Buy Now | |
TE Store
from US$4.48
|
347
in stock
|
Buy Now | |
Future Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Stacked Levels | Without |
Closed End | With |
Threaded Flange | Without |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
PCB Tail Length | 3.4mm, .134in |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | PA 66 |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Green |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mating Angle | 180° |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Block Type | PCB Mount |
Header Type | Shrouded |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks Hdr 10Pos Str 3.81Mm |Amp Te Connectivity 1-284517-0 | Newark Electronics |
Pluggable Terminal Blocks HDR 10POS STR 3.81mm | Rapid Electronics |
TE Connectivity - AMP PCB 10P TERMIBLOK HDR DIR POL | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
10P TERMIBLOK HDR DIR POL Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 10 .15" | PCB Terminal Block | Part Number: 1-284517-0 | Internal Number: 1-284517-0 | .15" | TE Connectivity | TE Store |
Header 10 Position 3.81 mm Pitch Euro Style Shrouded Terminal Block | Future Electronics |
Conn Wire to Board HDR 10 POS 3.81mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-284517-0?
Additional datasheets, footprints and schematics for 1-284517-0 are listed on our Part Details page. You can also find images and similar parts to 1-284517-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284517-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284517-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284517-0 fall under?
The 1-284517-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-284517-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284517-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284517-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284517-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-284517-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284517-0 often in real-time on the comparison pages.
What if I can't find stock of 1-284517-0?
You can fill out our help required form which you can use to request a quote for 1-284517-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.