Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Gray |
Number of Positions | 3 |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Width | 26.25mm, 1.03in |
Height | 22.6mm, .89in |
Length | 1.39in, 35.5mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP54K |
Agency/Standard | IEC 529 IP 54 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Device |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Where can I find additional details, specifications and documents for a 1-284425-3?
Additional datasheets, footprints and schematics for 1-284425-3 are listed on our Part Details page. You can also find images and similar parts to 1-284425-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284425-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284425-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284425-3 fall under?
The 1-284425-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-284425-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284425-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284425-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284425-3 have stock available?
There is no stock from authorised distributors for 1-284425-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284425-3 often in real-time on the comparison pages.
What if I can't find stock of 1-284425-3?
You can fill out our help required form which you can use to request a quote for 1-284425-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.