Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Number of Cavities | 7 |
Panel Gasket | No |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
端子のタイプ | Female |
Contact Current Rating (Max) | 6A |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
幅 | 14mm |
Height | 24.5mm, .964in |
Width | .55in |
Length | 1.374in, 34.9mm |
Operating Voltage | 380VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
Housing Material | PA 6.6 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Retention Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Product Type | Connector |
Shielded | No |
Wire/Cable Type | Stranded |
Sealable | No |
Shape | Rectangular |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 1-284397-1?
Additional datasheets, footprints and schematics for 1-284397-1 are listed on our Part Details page. You can also find images and similar parts to 1-284397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284397-1 fall under?
The 1-284397-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-284397-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284397-1 have stock available?
There is no stock from authorised distributors for 1-284397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284397-1 often in real-time on the comparison pages.
What if I can't find stock of 1-284397-1?
You can fill out our help required form which you can use to request a quote for 1-284397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.