Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Cavities | 3 |
---|---|
Number of Positions | 3 |
Panel Gasket | No |
Number of Rows | 1 |
Contact Layout | In-line |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Current Rating (Max) | 7A |
Length | .59in, 14.9mm |
Wire Size | 20 – 15AWG, .5 – 1.5mm² |
Width | .55in |
Height | .964in, 24.5mm |
幅 | 14mm |
Operating Voltage | 240VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Housing Color | Blue |
UL-Brandschutzklasse | UL 94V-2 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Mating Retention Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Product Style | Assembly |
Housing Type | Receptacle Housing |
Shielded | No |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Connector Style | Receptacle |
Shape | Rectangular |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Amp Mono-Shape 3 Pos Tab Conn |Amp Te Connectivity 1-284339-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-284339-2?
Additional datasheets, footprints and schematics for 1-284339-2 are listed on our Part Details page. You can also find images and similar parts to 1-284339-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284339-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284339-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284339-2 fall under?
The 1-284339-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-284339-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284339-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284339-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284339-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-284339-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284339-2 often in real-time on the comparison pages.
What if I can't find stock of 1-284339-2?
You can fill out our help required form which you can use to request a quote for 1-284339-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.