Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
13,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
13,000
in stock
|
Buy Now | |
Farnell
from US$0.36
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Cavities | 2 |
Panel Gasket | No |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Current Rating (Max) | 7A |
Contact Layout | In-line |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Length | .39in, 9.9mm |
Width | .55in |
Height | .964in, 24.5mm |
幅 | 14mm |
Operating Voltage | 240VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Black |
Housing Material | PA 6.6 |
UL-Brandschutzklasse | UL 94V-2 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Mating Retention Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Housing Type | Receptacle Housing |
Shape | Rectangular |
Product Type | Connector |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Amp Mono-Shape 2 Pos Tab Conn |Amp Te Connectivity 1-284338-1 | Newark Electronics |
TE Connectivity AMP MONO-SHAPE 2 POS TAB CONN Headers & | Distrelec |
CONNECTOR, RCPT, 2POS, 1ROW, 5MM | Farnell |
Conn Tab Connector RCP 2 POS 5mm Crimp RA Cable Mount Box/Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-284338-1?
Additional datasheets, footprints and schematics for 1-284338-1 are listed on our Part Details page. You can also find images and similar parts to 1-284338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284338-1 fall under?
The 1-284338-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-284338-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284338-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-284338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284338-1 often in real-time on the comparison pages.
What if I can't find stock of 1-284338-1?
You can fill out our help required form which you can use to request a quote for 1-284338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.