1-2842149-6 PCB Connectors by TE Connectivity

32P,2MM,BRK HDR,DRRT,2.8,SN,TB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Post Size .5mm, .02in
Connector Profile Standard
Board-to-Board Configuration Right Angle
PCB Mount Orientation Right Angle
Number of Rows 2
Stackable No
Number of Positions 32
Contact Current Rating (Max) 2A
Mating Post Length 4mm, .157in
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Bright
Contact Type Pin
Contact Mating Area Plating Material Finish Bright
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 78.74µin, 2µm
Contact Layout Inline
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
Connector Width 4mm, .157in
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 32mm, 1.26in
Row-to-Row Spacing 2mm, .079in
Operating Voltage 125VAC
Dielectric Withstanding Voltage (Max) 500VAC
Housing Material PA9T GF
Centerline (Pitch) .079in, 2mm
Housing Color Black
UL Rating Recognized
UL File Number E28476
Agency/Standard UL
UL Flammability Rating UL 94V-0
Circuit Application Signal
Assembly Process Feature Without Pick and Place Cover
Packaging Method Tube
実装方法 Tube
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length 2.8mm, .11in
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
Operating Temperature Range -40 – 105°C, -40 – 221°F
High Temperature Compatible Yes

Alternative Descriptions

Connector Unshrouded Header 32 Position 2mm Solder Right Angle Through Hole Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2842149-6?

Additional datasheets, footprints and schematics for 1-2842149-6 are listed on our Part Details page. You can also find images and similar parts to 1-2842149-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2842149-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2842149-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2842149-6 fall under?

The 1-2842149-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2842149-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2842149-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2842149-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2842149-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-2842149-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2842149-6 often in real-time on the comparison pages.

What if I can't find stock of 1-2842149-6?

You can fill out our help required form which you can use to request a quote for 1-2842149-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay