Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .02in, .5mm |
Assembly Process Feature Material | Thermoplastic |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Stackable | No |
Board-to-Board Configuration | Vertical |
Number of Rows | 1 |
Contact Underplating Material Thickness | 19.69µin, .5µm |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Mating Post Length | 4mm, .157in |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | .1µm, 3.94µin |
Contact Shape & Form | Square |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Connector Width | .079in, 2mm |
Connector Length | .787in, 20mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | PA9T GF |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover, Plastic Cap |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
High Temperature Compatible | Yes |
Connector Unshrouded Header 10 Position 2mm Solder Straight Surface Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-2842106-0?
Additional datasheets, footprints and schematics for 1-2842106-0 are listed on our Part Details page. You can also find images and similar parts to 1-2842106-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2842106-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2842106-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2842106-0 fall under?
The 1-2842106-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2842106-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2842106-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2842106-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2842106-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2842106-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2842106-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2842106-0?
You can fill out our help required form which you can use to request a quote for 1-2842106-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.