1-2842103-0 PCB Connectors by TE Connectivity

10P,2MM,BRK HDR,SRVT,SMD,0.38AU,TR W/CAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.53
-
Buy Now

Specifications

Post Size .02in, .5mm
Connector Profile Standard
Assembly Process Feature Material Thermoplastic
Number of Positions 10
Board-to-Board Configuration Vertical
Stackable No
Number of Rows 1
PCB Mount Orientation Vertical
Contact Current Rating (Max) 2A
Mating Post Length 4mm, .157in
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Connector Width 2mm, .079in
Connector Length 20mm, .787in
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Housing Material PA9T GF
Housing Color Black
Centerline (Pitch) .079in, 2mm
UL Flammability Rating UL 94V-0
UL File Number E28476
Agency/Standard UL
UL Rating Recognized
PCB Mount Retention Without
Assembly Process Feature Pick and Place Cover, Plastic Cap
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Make First / Break Last No
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes

Alternative Descriptions

Connector Unshrouded Header 10 Position 2mm Solder Straight T/R | Avnet America
Connector, 10P,2MM, BRK HDR, SRVT, SMD,0.38AU, TR W/CAP | TE Connectivity 1-2842103-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2842103-0?

Additional datasheets, footprints and schematics for 1-2842103-0 are listed on our Part Details page. You can also find images and similar parts to 1-2842103-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2842103-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2842103-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2842103-0 fall under?

The 1-2842103-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2842103-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2842103-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2842103-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2842103-0 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-2842103-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2842103-0 often in real-time on the comparison pages.

What if I can't find stock of 1-2842103-0?

You can fill out our help required form which you can use to request a quote for 1-2842103-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay